NEN-ISO 6605

Hydraulic fluid power - Test methods for hoses and hose assemblies

active, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: active
Page Count: 22
ICS Code (Piping and couplings): 23.100.40
ICS Code (Hoses): 83.140.40
scope:

NEN-ISO 6605 specifies uniform test methods for evaluating the performance of hoses and hose assemblies (hoses and attached hose fittings) used in hydraulic fluid power systems. Specific tests and performance criteria for evaluating hoses and hose assemblies used in hydraulic applications are in accordance with the requirements of the respective product (hoses or hose fitting) specifications.

Document History

NEN-ISO 6605
July 1, 2017
Hydraulic fluid power - Test methods for hoses and hose assemblies
NEN-ISO 6605 specifies uniform test methods for evaluating the performance of hoses and hose assemblies (hoses and attached hose fittings) used in hydraulic fluid power systems. Specific tests and...
December 1, 2002
Hydraulic fluid power - Hoses and hose assemblies - Test methods
This International Standard specifies uniform test methods for evaluating the performance of hoses and hose assemblies (hoses and attached hose fittings) used in hydraulic fluid power systems....
Advertisement