NEN-ISO 7388-3

Tool shanks with 7/24 taper for automatic tool changers - Part 3: Retention knobs of forms AD, AF, UD, UF, JD and JF

active, Most Current
Organization: NEN
Publication Date: 1 February 2016
Status: active
Page Count: 19
ICS Code (Dividing and tool-workpiece holding devices): 25.060.20
scope:

NEN-ISO 7388-3 specifies the dimensions of retention knobs of forms AD, AF, UD, UF, JD and JF for tool shanks with a 7/24 taper for automatic tool changers used on machines having an automatic gripping system for feeding tools from the magazine to the spindle and vice-versa. These tools are designed with the most important dimensions for use in spindle noses according to ISO 9270 (all parts).

Document History

NEN-ISO 7388-3
February 1, 2016
Tool shanks with 7/24 taper for automatic tool changers - Part 3: Retention knobs of forms AD, AF, UD, UF, JD and JF
NEN-ISO 7388-3 specifies the dimensions of retention knobs of forms AD, AF, UD, UF, JD and JF for tool shanks with a 7/24 taper for automatic tool changers used on machines having an automatic...
Advertisement