NEN-ISO 4688-1
Iron ores - Determination of aluminium - Part 1: Flame atomic absorption spectrometric method
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2006 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Iron ores): | 73.060.10 |
scope:
This part of ISO 4688 specifies a flame atomic absorption spectrometric method for the determination of the mass fraction of aluminium in iron ores. This method is applicable to mass fractions of aluminium between 0,1 % and 5,0 % in natural iron ores, iron ore concentrates and agglomerates, including sinter products.
Document History
NEN-ISO 4688-1
April 1, 2006
Iron ores - Determination of aluminium - Part 1: Flame atomic absorption spectrometric method
This part of ISO 4688 specifies a flame atomic absorption spectrometric method for the determination of the mass fraction of aluminium in iron ores. This method is applicable to mass fractions of...