NEN-ISO 5008

Agricultural wheeled tractors and field machinery - Measurement of whole-body vibration of the operator

active
Organization: NEN
Publication Date: 1 August 2002
Status: active
Page Count: 26
ICS Code (Vibration and shock with respect to human beings): 13.160
ICS Code (Agricultural machines and equipment in general): 65.060.01
scope:

This International Standard specifies methods for measuring and reporting the whole body vibration to which the operator of an agricultural wheeled tractor or other field machine is exposed when operating on a standard test track. The operating conditions of the machine and the ordinates of the artificial test tracks are also included. This International Standard applies when measurements are made on the artificial test tracks defined herein. Measurements made under field conditions are covered in annex A.

Document History

November 1, 2005
Agricultural wheeled tractors and field machinery - Measurement of whole-body vibration of the operator
A description is not available for this item.
NEN-ISO 5008
August 1, 2002
Agricultural wheeled tractors and field machinery - Measurement of whole-body vibration of the operator
This International Standard specifies methods for measuring and reporting the whole body vibration to which the operator of an agricultural wheeled tractor or other field machine is exposed when...
Advertisement