NEN-ISO 7503-2

Evaluation of surface contamination - Part 2: Tritium surface contamination

inactive
Organization: NEN
Publication Date: 1 November 2007
Status: inactive
Page Count: 10
ICS Code (Radiation protection): 13.280
scope:

Applies to surfaces of equipment and facilities, containers of radioactive materials and sealed sources, does not apply to the skin and contamination of clothing. Gives a method of direct measurement and an indirect method for removable surface contamination. Evaluation of surface contaminations from beta-emitters (maximum beta energy greater than 0,15 MeV) and alpha-emitters is dealt with in ISO 7503-1, other radionuclides of practical importance will be dealt with in a future standard.

Document History

January 1, 2016
Measurement of radioactivity - Measurement and evaluation of surface contamination - Part 2: Test method using wipe-test samples
ISO 7503 (all parts) and ISO 8769 are addressed to the people responsible for measuring the radioactivity present on solid surfaces. This part of ISO 7503 applies to the evaluation of contamination...
NEN-ISO 7503-2
November 1, 2007
Evaluation of surface contamination - Part 2: Tritium surface contamination
Applies to surfaces of equipment and facilities, containers of radioactive materials and sealed sources, does not apply to the skin and contamination of clothing. Gives a method of direct measurement...
Advertisement