NEN-ISO 7627-6

Hardmetals - Chemical analysis by flame atomic absorption spectrometry - Part 6: Determination of chromium in contents from 0,01 to 2 % (m/m)

active, Most Current
Organization: NEN
Publication Date: 1 June 1993
Status: active
Page Count: 10
ICS Code (Chemical analysis of metals): 77.040.30
ICS Code (Powder metallurgy): 77.160
scope:

This part of the standard specifies the method to be used for the determination of the chromium content of hardmetals within the range 0,01 to 2 % (m/m) by flame atomic absorption spectrometry. General requirements concerning the field of application, principle, interfering elements, apparatus, sampling and test report are given in ISO 7627-1.

Document History

NEN-ISO 7627-6
June 1, 1993
Hardmetals - Chemical analysis by flame atomic absorption spectrometry - Part 6: Determination of chromium in contents from 0,01 to 2 % (m/m)
This part of the standard specifies the method to be used for the determination of the chromium content of hardmetals within the range 0,01 to 2 % (m/m) by flame atomic absorption spectrometry....
Advertisement