NEN-ISO 6948

Automatic steam traps - Production and performance characteristic tests

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1992
Status: inactive
Page Count: 12
ICS Code (Other pipeline components): 23.040.99
scope:

This Standard specifies tests applicable to automatic steam traps. These tests, which are hereafter referred to as production tests and performance characteristic tests, may be conducted to ensure the correct functioning of a steam trap or to evaluate the performance of a particular design. This Standard specifies the tests to be performed relative to each one of these two categories and describes briefly the corresponding test methods.

Document History

NEN-ISO 6948
July 1, 1992
Automatic steam traps - Production and performance characteristic tests
This Standard specifies tests applicable to automatic steam traps. These tests, which are hereafter referred to as production tests and performance characteristic tests, may be conducted to ensure...

References

Advertisement