NEN-ISO 8512-2
Surface plates - Part 2: Granite
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 1991 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Measuring instruments): | 17.040.30 |
scope:
This part of ISO 8512 specifies requirements for rectangular or square granite surface plates ranging from 160 mm x 100 mm to 2500 mm x 1600 mm, as preferred sizes, in four grades of accuracy 0, 1, 2 and 3. This part of ISO 8512 applies to new granite surface plates, granite surface plates in use, and those reconditioned according to their grade.
Document History
NEN-ISO 8512-2
June 1, 1991
Surface plates - Part 2: Granite
This part of ISO 8512 specifies requirements for rectangular or square granite surface plates ranging from 160 mm x 100 mm to 2500 mm x 1600 mm, as preferred sizes, in four grades of accuracy 0, 1, 2...