NEN-ISO/IEC 17760-101
Information technology - AT Attachment 8 - Part 101: ATA/ATAPI Command Set (ATA8-ACS)
| Organization: | NEN |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 455 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
NEN-ISO/IEC 17760-101 (ATA8-ACS) specifies the command set host systems use to access storage devices. It provides a common command set for systems manufacturers, system integrators, software suppliers, and suppliers of intelligent storage devices. This International Standard maintains compatibility with the AT Attachment with Packet Interface - 7 standard (ATA/ATAPI-7), ISO/IEC 24739, while providing additional functions.
Document History