NEN-ISO/IEC 29341-17-11

Information technology - UPnP Device Architecture - Part 17-11: Quality of Service Device Control Protocol - Level 3 - Quality of Service Manager Service

active, Most Current
Organization: NEN
Publication Date: 1 September 2011
Status: active
Page Count: 94
ICS Code (Interface and interconnection equipment): 35.200
scope:

This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type enables modeling of 'Quality of Service Manager' function capabilities. QosManager functionality is the combination of QosManager service and control point functionality that discovers and controls QosDevice and QosPolicyHolder services running on the network. The QosManager function is responsible for requesting, updating, releasing and in general controlling the Quality of Service assigned by networking devices to various traffic streams. The QosManager service is invoked from an UPnP Control Point to perform the functions related to setting up QoS2 for that traffic stream. Once the network is configured with respect to the QoS for the upcoming traffic stream, the QosManager service will hand back control to the Control Point.

Document History

NEN-ISO/IEC 29341-17-11
September 1, 2011
Information technology - UPnP Device Architecture - Part 17-11: Quality of Service Device Control Protocol - Level 3 - Quality of Service Manager Service
This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type enables modeling of ‘Quality of Service Manager’ function capabilities. QosManager functionality...
Advertisement