NEN-ISO/IEC 30113-1
Information technology - User interface - Gesture-based interfaces across devices and methods - Part 1: Framework
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (IT applications in office work): | 35.240.20 |
scope:
NEN-ISO/IEC 30113-1 defines a framework and guidelines for gesture-based interfaces across devices and methods in supporting interoperability. This part of ISO/IEC 30113 does not define or require specific technology for recognizing gesture of users. It focuses on the description of a gesture and its functions for utilizing ICT systems.
Document History
NEN-ISO/IEC 30113-1
April 1, 2015
Information technology - User interface - Gesture-based interfaces across devices and methods - Part 1: Framework
NEN-ISO/IEC 30113-1 defines a framework and guidelines for gesture-based interfaces across devices and methods in supporting interoperability. This part of ISO/IEC 30113 does not define or require...