NEN-ISO/IEC 24709-3
Information technology - Conformance testing for the biometric application programming interface (BioAPI) - Part 3: Test assertions for BioAPI frameworks
| Organization: | NEN |
| Publication Date: | 1 February 2011 |
| Status: | active |
| Page Count: | 210 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 24709 defines a number of test assertions written in the assertion language specified in ISO/IEC 24709-1:2007. This part of ISO/IEC 24709 specifies all the test assertions that are to be executed for conformance testing of BioAPI frameworks claiming conformance to ISO/IEC 19784-1 (BioAPI 2.0). Test assertions specified in this part of ISO/IEC 24709 are not claimed to be exhaustive (see also ISO/IEC 24709-1:2007, Clause 6). Implementations of BioAPI 2.0 that are tested according to the methodology specified in ISO/IEC 24709-1:2007 and with test assertions specified in this part of ISO/IEC 24709 can (only) claim conformance to those aspects of ISO/IEC 19784-1 that are covered by these test assertions.
Document History