NEN - NPR-CEN/TR 1046
Thermoplastics piping and ducting systems - Systems outside building structures for the conveyance of water or sewage - Practices for underground installation
| Organization: | NEN |
| Publication Date: | 1 January 2014 |
| Status: | active |
| Page Count: | 51 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
| ICS Code (Pipelines and its parts for external sewage systems): | 23.040.05 |
scope:
This Technical Report is applicable to the installation of thermoplastics piping systems to be used for the conveyance of water or sewage under gravity and pressure conditions underground. It is intended to be used for pipes of nominal size up to and including DN 1600. Wherever the term "pipe" is used in this Technical Report, it also serves to cover any "fittings", "ancillary" products and "components" if not otherwise specified. Requirements and instructions concerning commissioning of systems can be found in EN 805 and EN 1610 and the relevant national and/or local regulations.
Document History