NEN - NPR-CR 13840
Petroleum products - Determination of polycyclic aromatic hydrocarbons - Ultraviolet (UV) spectrometric method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2000 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
Describes a method of test which can be used for the determination of polycyclic aromatic hydrocarbons (and compounds of similar structure) in diesel fuels and petroleum distillates in the concentration range 1 g/l to 40 g/l. The method described is applicable to all hydrocarbon mixtures that are completely soluble in cyclohexane and is not restricted to a particular boiling range.
Document History
NPR-CR 13840
March 1, 2000
Petroleum products - Determination of polycyclic aromatic hydrocarbons - Ultraviolet (UV) spectrometric method
Describes a method of test which can be used for the determination of polycyclic aromatic hydrocarbons (and compounds of similar structure) in diesel fuels and petroleum distillates in the...