NEN - NPR-IEC/TR 61000-1-4

Electromagnetic compatibility (EMC) - Part 1-4: General - Historical rationale for the limitation of power-frequency conducted harmonic current emissions from equipment, in the frequency range up to 2 kHz

active, Most Current
Organization: NEN
Publication Date: 1 July 2005
Status: active
Page Count: 50
ICS Code (Immunity): 33.100.20
scope:

This part of IEC 61000, which is an IEC technical report, reviews the sources and effects of power frequency conducted harmonic current emissions in the frequency range up to 2 kHz on the public electricity supply, and gives an account of the reasoning and calculations leading to the existing emission limits for equipment in the editions of IEC 61000-3-2, up to and including the second edition (2000) and its first amendment (2001), and in the first edition of IEC 61000-3-12 (2004). The concepts in this technical report apply to all low voltage AC systems, but the numerical values apply specifically to the European 230 V/400 V 50 Hz system.

Document History

NPR-IEC/TR 61000-1-4
July 1, 2005
Electromagnetic compatibility (EMC) - Part 1-4: General - Historical rationale for the limitation of power-frequency conducted harmonic current emissions from equipment, in the frequency range up to 2 kHz
This part of IEC 61000, which is an IEC technical report, reviews the sources and effects of power frequency conducted harmonic current emissions in the frequency range up to 2 kHz on the public...
Advertisement