NEN 10332-2

Insulated electric cables and cords - Behaviour under fire conditions - Part 2: Test on a single small vertical insulated copper wire or cable

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1993
Status: inactive
Page Count: 14
ICS Code (Cables): 29.060.20
scope:

This standard specifies a method of testing a small insulated wire under fire conditions when the method specified in IEC Publication 332-1 is not suitable because some small conductors may melt during the application of the flame. The range of application recommended is for solid copper conductors from 0,4 mm to 0,8 mm diameter and for stranded conductors from 0,1 mm² to 0,5 mm² cross-section. This standard includes the requirement for compliance.

Document History

NEN 10332-2
February 1, 1993
Insulated electric cables and cords - Behaviour under fire conditions - Part 2: Test on a single small vertical insulated copper wire or cable
This standard specifies a method of testing a small insulated wire under fire conditions when the method specified in IEC Publication 332-1 is not suitable because some small conductors may melt...
Advertisement