NEN 10487-3

Radio-relay systems - Part 3: Measurements on simulated systems

active, Most Current
Organization: NEN
Publication Date: 1 February 1982
Status: active
Page Count: 26
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
scope:

The object of this standard is to define methods for assessing the overall performance of terrestrial radio-relay systems in so far as they can be represented by simulated systems. The test methods described in this Part 3 are generated and are applicable to simulated systems comprising two or more sub-systems. These tests, which are described in subsequent sections over the transmission performance of systems used for the transmission of frequency division multiplex (f.d.m.) telephony monochrome and colour television, sound programme and baseband digital information.

Document History

NEN 10487-3
February 1, 1982
Radio-relay systems - Part 3: Measurements on simulated systems
The object of this standard is to define methods for assessing the overall performance of terrestrial radio-relay systems in so far as they can be represented by simulated systems. The test methods...
Advertisement