NEN 10626-2

Combined flexible materials for electrical insulation - Part 2: Methods of test

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1995
Status: inactive
Page Count: 34
ICS Code (Insulating gases): 29.040.20
scope:

Describes the following methods of test for combined flexible materials defned in IEC 626-1: Thickness, weight per unit area, tensile strength and elongation, delamination, edge, tearing resistance, effect of heat, stiffness and electric strength. In some cases reference is made to corresponding ISO- or IEC-standard test methods.

Document History

NEN 10626-2
October 1, 1995
Combined flexible materials for electrical insulation - Part 2: Methods of test
Describes the following methods of test for combined flexible materials defned in IEC 626-1: Thickness, weight per unit area, tensile strength and elongation, delamination, edge, tearing resistance,...

References

Advertisement