NEN 10723-2
Inductor and transformer cores for telecommunications - Part 2 :Sectional specification: Magnetic oxide cores for inductor applications
| Organization: | NEN |
| Publication Date: | 1 July 1991 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Magnetic materials): | 29.030 |
| ICS Code (Magnetic components): | 29.100.10 |
scope:
This sectional specification lists the characteristics, ratings and also the inspection requirements for magnetic oxide cores of assessed quality consisting of at least two parts forming a substantially closed magnetic circuit intended for inductors and tuned transformers for professional and industrial applications. It selects from the generic specification, IEC Publication 723-1, and from the basic specification, IEC Publication 367-1, the appropiate methods of test to be used in detail specifications derived from this specification, in accordance with the corresponding blank detail specification. The cores covered by this specification may be used with an adjuster to provide a change of inductance for tuning purposes.
Document History