NEN 3651

Additional requirements for pipelines in crossings of important public works

inactive
Organization: NEN
Publication Date: 1 August 2001
Status: inactive
Page Count: 84
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Civil engineering in general): 93.010
scope:

The pipelines are part of the steel ppeline systems specified according to NEN 3650-1. The standard can be used for crossings with important public works: dams, roads and waterways. The standard gives general and specific requirements for the materials given in NEN 3650-2 up to and including -5.

Document History

January 1, 2020
Additional requirements for pipelines in or nearby important public works
A description is not available for this item.
May 1, 2019
Additional requirements for pipelines in or nearby important public works
A description is not available for this item.
May 1, 2012
Additional requirements for pipelines in or nearby important public works
This standard is developed in addition of the NEN 3650 series for pipeline systems on land or adjacent to important public works. In 6.5 of NEN 3650-1 the relation is set between this standard and...
October 1, 2011
Additional requirements for pipelines in or nearby important public works
This standard is developed in addition of the NEN 3650 series for pipeline systems on land or adjacent to important public works. In 6.5 of NEN 3650-1 the relation is set between this standard and...
August 1, 2006
Additional requirements for pipelines in crossings of important public works
A description is not available for this item.
January 1, 2006
Additional requirements for pipelines in crossings of important public works
A description is not available for this item.
NEN 3651
August 1, 2001
Additional requirements for pipelines in crossings of important public works
The pipelines are part of the steel ppeline systems specified according to NEN 3650-1. The standard can be used for crossings with important public works: dams, roads and waterways. The standard...
March 1, 2000
Additional requirements for steel pipelines in crossings of important public works
A description is not available for this item.
June 1, 1999
Additional requirements for steel pipelines in crossings of important public works
A description is not available for this item.
August 1, 1994
Additional requirements for steel pipelines in crossings of important public works
The pipelines are part of the steel ppeline systems specified according to NEN 3650. The standard can be used for crossings with important public works: dams, roads and waterways.
May 1, 1994
Additional requirements for steel pipelines in crossings of important public works
A description is not available for this item.
Advertisement