NEN-EN 1074-6

Valves for water supply - Fitness for purpose requirements and appropriate verification tests - Part 6: Hydrants

inactive
Organization: NEN
Publication Date: 1 February 2004
Status: inactive
Page Count: 25
ICS Code (Other valves): 23.060.99
scope:

This European Standard defines the minimum fitness for purpose requirements for hydrants to be used in, or connected to, water supply pipe systems, above or below ground (see EN 805), carrying water intended for human consumption. This standard specifies the design requirements, the performance requirements, and the conformity assessment method for hydrants, whatever their type, materials and functions. Where hydrants can be used for fire fighting, irrigation or other function, additional requirements can be given in other standards (e.g. prEN 14339:2001). This standard applies in priority to any other product or test standard. The requirements from other standards apply only when this European Standard refers to them. This part of EN 1074 deals with the requirements applicable to both underground and pillar hydrants, in sizes DN 65 to DN 150, and PFA up to 16 bar.

Document History

November 1, 2008
Valves for water supply - Fitness for purpose requirements and appropriate verification tests - Part 6: Hydrants
This European Standard defines the minimum fitness for purpose requirements for hydrants to be used in, or connected to, water supply pipe systems, above or below ground (see EN 805), carrying water...
July 1, 2007
Valves for water supply - Fitness for purpose requirements and appropriate verification tests - Part 6: Hydrants
This European Standard defines the minimum fitness for purpose requirements for hydrants to be used in, or connected to, water supply pipe systems, above or below ground (see EN 805), carrying water...
NEN-EN 1074-6
February 1, 2004
Valves for water supply - Fitness for purpose requirements and appropriate verification tests - Part 6: Hydrants
This European Standard defines the minimum fitness for purpose requirements for hydrants to be used in, or connected to, water supply pipe systems, above or below ground (see EN 805), carrying water...
March 1, 2001
Valves for water supply - Fitness for purpose requirements and appropriate verification tests - Part 6: Hydrants
This European Standard defines the minimum fitness for purpose requirements for hydrants to be used in, or connected to, water supply pipe systems, above or below ground (see EN 805), carrying water...
Advertisement