NEN-EN 1110

Bitumen sheets for waterproofing - Determination of flow properties at elevated temperature

inactive
Organization: NEN
Publication Date: 1 September 1993
Status: inactive
ICS Code (Binders. Sealing materials): 91.100.50
scope:

Specifies the determination of flow resistance of bitumen sheets at elevated temperature. The test is carried out on both the upper face and lower face of the sheet either at a specified temperature or consecutively at different temperatures in order to determine the flow resistance limit.

Document History

December 1, 2010
Flexible sheets for waterproofing - Bitumen sheets for roof waterproofing - Determination of flow resistance at elevated temperature
This European Standard specifies the determination of flow resistance of bitumen sheets at elevated temperature. The test is carried out at a specified temperature or consecutively at different...
June 1, 2010
Flexible sheets for waterproofing - Bitumen sheets for roof waterproofing - Determination of flow resistance
This European Standard specifies the determination of flow resistance of bitumen sheets at elevated temperature. The test is carried out at a specified temperature or consecutively at different...
August 1, 1999
Flexible sheets for waterproofing - Bitumen sheets for roof waterproofing - Determination of flow resistance at elevated temperature
Specifies the determination of flow resistance of bitumen sheets at elevated temperature. The test is carried out on both the upper face and lower face of the sheet either at a specified temperature...
August 1, 1996
Flexible sheets for roofing - Bitumen sheets - Determination of flow properties at elevated temperature
Specifies the determination of flow resistance of bitumen sheets at elevated temperature. The test is carried out on both the upper face and lower face of the sheet either at a specified temperature...
NEN-EN 1110
September 1, 1993
Bitumen sheets for waterproofing - Determination of flow properties at elevated temperature
Specifies the determination of flow resistance of bitumen sheets at elevated temperature. The test is carried out on both the upper face and lower face of the sheet either at a specified temperature...
Advertisement