NEN-EN 1176-1

Playground equipment and surfacing - Part 1: General safety requirements and test methods

inactive
Organization: NEN
Publication Date: 1 June 2008
Status: inactive
ICS Code (Playgrounds): 97.200.40
scope:

This part of EN 1176 specifies general safety requirements for public playground equipment and surfacing. Additional safety requirements for specific pieces of playground equipment are specified in subsequent parts of this standard. This part of EN 1176 covers playground equipment for all children. It has been prepared with full recognition of the need for supervision of young children and of less able or less competent children. The purpose of this part of EN 1176 is to ensure a proper level of safety when playing in, on or around playground equipment, and at the same time to promote activities and features known to benefit children because they provide valuable experiences that will enable them to cope with situations outside the playground. This part of EN 1176 is applicable to playground equipment intended for individual and collective use by children, but excluding adventure playgrounds. It is also applicable to equipment and units installed as children's playground equipment although they are not manufactured as such, but excludes those items defined as toys in EN 71 and the Toys Safety Directive.

Document History

October 1, 2017
Playground equipment and surfacing - Part 1: General safety requirements and test methods
NEN-EN 1176-1 specifies general safety requirements for permanently installed public playground equipment and surfacing. Additional safety requirements for specific pieces of playground equipment are...
NEN-EN 1176-1
June 1, 2008
Playground equipment and surfacing - Part 1: General safety requirements and test methods
This part of EN 1176 specifies general safety requirements for public playground equipment and surfacing. Additional safety requirements for specific pieces of playground equipment are specified in...
Advertisement