DS/EN ISO 283
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method
inactive
| Organization: | DS |
| Publication Date: | 28 June 2007 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This Standard describes a method of test for determining the full thickness tensile strength, elongation at break and elongation at the reference load of conveyor belts having a textile construction. Methods are in development for tensile strenghts greater than 2500 N/mm. This standard is not suitable or valid f for light conveyor belts as described in EN 873.
Document History
April 17, 2023
Textile conveyor belts – Full thickness tensile strength, elongation at break and elongation at the reference load – Test method (ISO 283:2023)
This document specifies a test method for the determination of the full thickness tensile strength in the longitudinal direction and the elongation at the reference force and breaking point of...
December 1, 2015
Textile conveyor belts – Full thickness tensile strength, elongation at break and elongation at the reference load – Test method
This International Standard specifies a test method for the determination of the full thickness tensile strength in the longitudinal direction and the elongation at the reference force and breaking...
DS/EN ISO 283
June 28, 2007
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method
This Standard describes a method of test for determining the full thickness tensile strength, elongation at break and elongation at the reference load of conveyor belts having a textile construction....
Textile conveyor belts – Full thickness tensile strength, elongation at break and elongation at the reference load – Test method (ISO/FDIS 283:2022)
ISO 283:2015 specifies a test method for the determination of the full thickness tensile strength in the longitudinal direction and the elongation at the reference force and breaking point of...
Textile conveyor belts – Full thickness tensile strength, elongation at break and elongation at the reference load – Test method (ISO/DIS 283:2022)
ISO 283:2015 specifies a test method for the determination of the full thickness tensile strength in the longitudinal direction and the elongation at the reference force and breaking point of...
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method (ISO/FDIS 283:2015)
This International Standard specifies a test method for the determination of the full thickness tensile strength in the longitudinal direction and the elongation at the reference force and breaking...
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method (ISO/DIS 283:2014)
This International Standard specifies a test method for the determination of the full thickness tensile strength in the longitudinal direction and the elongation at the reference force and breaking...