NEN-EN 12267

Food processing machinery - Circular saw machines - Safety and hygiene requirements

inactive
Organization: NEN
Publication Date: 1 June 2003
Status: inactive
Page Count: 37
ICS Code (Plants and equipment for the food industry): 67.260
scope:

This European Standard specifies requirements for the design and manufacturing of circular saw machines (see Figures 1 and 2). The machines covered by this European Standard are used to cut bone and meat. The circular saw machines covered by this European Standard do not include circular saw machines for processing of wood and similar materials and the requirements of EN 1870-1 do not apply. Circular saw machines for domestic use are not included in this European Standard. This European Standard applies only the machines which are manufactured after the date of issue of this European Standard. This European Standard covers the following types of machines: Circular saw machines with a feed table and a fixed product pusher - The distance "A" from the floor to the top surface of the feed table is from 800 mm to 1050 mm. The saw blade diameter is between 350 mm and 400 mm (see Figure 1). - Circular saw machines installed in a cutting line (e.g. conveyor belt or roller conveyor), e.g. with a protective component which can be lifted on the feed and discharge side. The saw blade diameter is between 350 mm and 400 mm (see Figure 2).

Document History

June 1, 2010
Food processing machinery - Circular saw machines - Safety and hygiene requirements
This European Standard specifies requirements for the design and manufacturing of circular saw machines. The machines covered by this European Standard are used to cut bone and meat. The circular saw...
October 1, 2009
Food processing machinery - Circular saw machines - Safety and hygiene requirements
A description is not available for this item.
NEN-EN 12267
June 1, 2003
Food processing machinery - Circular saw machines - Safety and hygiene requirements
This European Standard specifies requirements for the design and manufacturing of circular saw machines (see Figures 1 and 2). The machines covered by this European Standard are used to cut bone and...
February 1, 1996
Food processing machines - Circular saw machines - Safety and hygiene requirements
This European Standard specifies requirements for the design and manufacturing of circular saw machines (see Figures 1 and 2). The machines covered by this European Standard are used to cut bone and...

References

Advertisement