NEN-EN 12312-10

Aircraft ground support equipment - Specific requirements - Part 10: Container/Pallet transfer transporters

inactive
Organization: NEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 22
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of container/pallet transfer transporters when carried out in accordance with the specifications given by the manufacturer or his authorised representative. It also takes into account some performance requirements recognised as essential by authorities, aircraft and ground support equipment (GSE) manufacturers as well as airlines and handling agencies. This European Standard applies to self-propelled container/pallet transfer transporters, with a seated driver. Examples of typical transfer transporters are shown in Annex A. This European Standard does not apply to: - loading equipment with a height adjustment capability in excess of 150 mm; - transporter-loaders (single platform loader with transporter capability, see EN 12312-9); - roller-bed transport platforms mounted on unmodified commercial road chassis. This European Standard does not establish requirements for noise and vibration. Noise and vibration are dealt with respectively in EN 1915-4 and EN 1915-3. This European Standard is not dealing with hazards in respect to a standard automotive chassis and the traffic on the apron. This Part of EN 12312 is not applicable to GSE which are manufactured before the date of publication by CEN of this European Standard.

Document History

May 1, 2009
Aircraft ground support equipment - Specific requirements - Part 10: Container/Pallet transfer transporters
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of container/pallet transfer...
August 1, 2005
Aircraft ground support equipment - Specific requirements - Part 10: Container/Pallet transfer transporters
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of container/pallet transfer...
NEN-EN 12312-10
October 1, 1997
Aircraft ground support equipment - Specific requirements - Part 10: Container/Pallet transfer transporters
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of container/pallet transfer...

References

Advertisement