NEN-EN 12334
Industrial valves - Cast iron check valves
inactive
| Organization: | NEN |
| Publication Date: | 1 March 1996 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Check valves): | 23.060.50 |
scope:
Specifies requirements for cast iron check valves. This standard applies to check valves mainly used for industrial and general purpose applications. However, they may be used for other applications provided the requirements of the relevant performance standards are met.
Document History
August 1, 2004
Industrial valves - Cast iron check valves
A description is not available for this item.
September 1, 2002
Industrial valves - Cast iron check valves
A description is not available for this item.
February 1, 2001
Industrial valves - Cast iron check valves
Specifies requirements for cast iron check valves. This standard applies to check valves mainly used for industrial and general purpose applications. However, they may be used for other applications...
NEN-EN 12334
March 1, 1996
Industrial valves - Cast iron check valves
Specifies requirements for cast iron check valves. This standard applies to check valves mainly used for industrial and general purpose applications. However, they may be used for other applications...