NEN-EN 12441-9
Zinc and zinc alloys - Chemical analysis - Part 9: Determination of nickel in zinc and zinc alloys - Flame atomic absorption spectrometric method
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2003 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Chemical analysis of metals): | 77.040.30 |
| ICS Code (Lead, zinc, tin and their alloys): | 77.120.60 |
scope:
This document specifies a flame atomic absorption spectrometric method for the determination of nickel in zinc alloys. It is applicable to the products specified in EN 1774 and EN 12844. It is suitable for the determination of nickel contents (mass fractions) between 0,000 5 % and 0,020 %.
Document History
January 1, 2005
Zinc and zinc alloys - Chemical analysis - Part 9: Determination of nickel in zinc and zinc alloys - Flame atomic absorption spectrometric method
This document specifies a flame atomic absorption spectrometric method for the determination of nickel in zinc alloys. It is applicable to the products specified in EN 1774 and EN 12844. It is...
NEN-EN 12441-9
June 1, 2003
Zinc and zinc alloys - Chemical analysis - Part 9: Determination of nickel in zinc and zinc alloys - Flame atomic absorption spectrometric method
This document specifies a flame atomic absorption spectrometric method for the determination of nickel in zinc alloys. It is applicable to the products specified in EN 1774 and EN 12844. It is...