NEN-EN 12584

Imperfections in oxyfuel flame cuts, laser beam cuts and plasma cuts - Terminology

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1999
Status: inactive
Page Count: 33
ICS Code (Welding processes): 25.160.10
ICS Code (Manufacturing engineering (Vocabularies)): 01.040.25
scope:

Defines terms of the possible imperfections in oxyfuel gas, laser beam and plasma cuts which are collected and grouped. Imperfections are irregularities or deviations from the specified shape and location of cut. The standard only includes imperfections originating directly from oxyfuel gas, laser beam and plasma arc cutting; any adverse effects resulting from additional external stresses or strains are not considered. The type, shape and location of these imperfections are grouped together but conditions and causes of origin are not given.

Document History

NEN-EN 12584
March 1, 1999
Imperfections in oxyfuel flame cuts, laser beam cuts and plasma cuts - Terminology
Defines terms of the possible imperfections in oxyfuel gas, laser beam and plasma cuts which are collected and grouped. Imperfections are irregularities or deviations from the specified shape and...
October 1, 1996
Classifications of imperfections in oxyfuel flame cuts, laser beam cuts and plasma cuts, with explanations
Defines terms of the possible imperfections in oxyfuel gas, laser beam and plasma cuts which are collected and grouped. Imperfections are irregularities or deviations from the specified shape and...

References

Advertisement