NEN-EN 13036-6

Road and airfield surface characteristics - Test methods - Part 6: Measurement of transverse and longitudinal profiles in the evenness and megatexture wavelength ranges

active, Most Current
Organization: NEN
Publication Date: 1 March 2008
Status: active
Page Count: 18
ICS Code (Road construction): 93.080.10
ICS Code (Construction of airports): 93.120
scope:

This European Standard establishes the minimum requirements and criteria for classification and measurement procedures with profiling devices, designed for the measurement of transverse and/or longitudinal profiles in the unevenness and megatexture wavelength ranges. Recommendations for verification and calibration are included. Profiling devices are equipment to measure evenness of pavements in the longitudinal and/or in the transverse direction of the pavement. Highway agencies, airfield authorities, equipment manufacturers, and other organizations can use this standard to define the measuring capabilities of survey equipment that collects the data necessary to characterize surface conditions. Evenness measurements can be performed by means of static or dynamic devices. The standard includes high-speed, low-speed, and stationary equipment.

Document History

NEN-EN 13036-6
March 1, 2008
Road and airfield surface characteristics - Test methods - Part 6: Measurement of transverse and longitudinal profiles in the evenness and megatexture wavelength ranges
This European Standard establishes the minimum requirements and criteria for classification and measurement procedures with profiling devices, designed for the measurement of transverse and/or...
February 1, 2006
Road and airfield surface characteristics - Test methods - Part 6: Measurement of transverse and longitudinal profiles in the evenness and megatexture wavelength ranges
This European Standard establishes the minimum requirements and criteria for classification and measurement procedures with profiling devices, designed for the measurement of transverse and/or...
Advertisement