NEN-EN 13126-5+A1

Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 5: Devices that restrict the opening of windows and door height windows

active, Most Current
Organization: NEN
Publication Date: 1 November 2014
Status: active
Page Count: 27
ICS Code (Building accessories): 91.190
scope:

NEN-13126-5+A1 specifies requirements and test methods for durability, strength, security and functionality of devices that restrict the opening of windows and door height windows. On devices that restrict the opening of - Tilt&Turn, Tilt-First, Turn-Only, or Tilt-Only windows and door-height windows - horizontal and vertical pivot windows and door height windows - side-hung Casements and top-hung windows and door height windows (opening outwards) this part of EN 13126 only applies, if a restriction of the opening occurs within the specification in Annex A, E or G of EN 1191:2012 in accordance with the intended use specified by the manufacturer.

Document History

NEN-EN 13126-5+A1
November 1, 2014
Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 5: Devices that restrict the opening of windows and door height windows
NEN-13126-5+A1 specifies requirements and test methods for durability, strength, security and functionality of devices that restrict the opening of windows and door height windows. On devices that...
April 1, 2014
Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 5: Devices that restrict the opening of windows and door height windows
A description is not available for this item.
November 1, 2011
Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 5: Devices that restrict the opening of windows and door height windows
This part of EN 13126 specifies requirements and test methods for durability, strength, security and functionality of devices that restrict the opening of windows and door height windows.
June 1, 2009
Building hardware - Hardware for windows and balcony doors - Requirements and test methods - Part 5: Devices that restrict the opening of windows
This part of EN 13126 specifies requirements and test methods for durability, strength, security and functionality of devices that restrict the opening of windows and door height windows.
May 1, 1998
Building hardware - Fittings for windows and door height windows - Requirements and test methods - Part 5: Devices that restrict the opening of windows
This Part of CEN/TS 13126 specifies the requirements and test methods for durability, strength, security and function of devices that restrict the opening of windows. The following types of...

References

Advertisement