NEN-EN 13384-2+A1

Chimneys - Thermal and fluid dynamic calculation methods - Part 2: Chimneys serving more than one heating appliance

inactive
Organization: NEN
Publication Date: 1 February 2009
Status: inactive
Page Count: 76
ICS Code (Chimneys, shafts, ducts): 91.060.40
scope:

This part of EN 13384 specifies methods for calculation of the thermal and fluid dynamic characteristics of chimneys serving more than one heating appliance. This part of EN 13384 covers both the cases, either - 1) where the chimney is connected with more than one connecting flue pipe from individual or several appliances in a multi-inlet arrangement or -2) where the chimney is connected with an individual connecting flue pipe connecting more than one appliance in a cascade arrangement. The case of multiple inlet cascade arrangement is covered by the case . This part of EN 13384 deals with chimneys operating under negative pressure conditions (there can be positive pressure condition in the connecting flue pipe) and with chimneys operating under positive pressure conditions and is valid for chimneys serving heating appliances for liquid, gaseous and solid fuels. For positive pressure chimneys this part only applies if any heating appliance which is out of action can be positively isolated to prevent flue gas back flow.

Document History

April 1, 2015
Chimneys - Thermal and fluid dynamic calculation methods - Part 2: Chimneys serving more than one heating appliance
NEN-EN 13384-2 specifies methods for calculation of the thermal and fluid dynamic characteristics of chimneys serving more than one heating appliance. This part of EN 13384 covers both the cases,...
June 1, 2013
Chimneys - Thermal and fluid dynamic calculation methods - Part 2: Chimneys serving more than one heating appliance
NEN-EN 13384-2 specifies methods for calculation of the thermal and fluid dynamic characteristics of chimneys serving more than one heating appliance. This part of EN 13384 covers both the cases,...
NEN-EN 13384-2+A1
February 1, 2009
Chimneys - Thermal and fluid dynamic calculation methods - Part 2: Chimneys serving more than one heating appliance
This part of EN 13384 specifies methods for calculation of the thermal and fluid dynamic characteristics of chimneys serving more than one heating appliance. This part of EN 13384 covers both the...
June 1, 2008
Chimneys - Thermal and fluid dynamic calculation methods - Part 2: Chimneys serving more than one heating appliance
A description is not available for this item.
June 1, 2003
Chimneys - Thermal and fluid dynamic calculation methods - Part 2: Chimneys serving more than one heating appliance
This part of EN 13384 specifies methods for calculation of the thermal and fluid dynamic characteristics of chimneys serving more than one heating appliance. This part of EN 13384 covers both the...
May 1, 2001
Chimneys - Thermal and fluid dynamic calculation methods - Part 2: Chimneys serving more than one heating appliance
This part of EN 13384 specifies methods for calculation of the thermal and fluid dynamic characteristics of chimneys serving more than one heating appliance. This part of EN 13384 covers both the...
Advertisement