NEN-EN 13398
Bitumen and bituminous binders - Determination of the elastic recovery of modified bitumen
| Organization: | NEN |
| Publication Date: | 1 November 2009 |
| Status: | inactive |
| ICS Code (Waxes, bituminous materials and other petroleum products): | 75.140 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
This European Standard specifies a method for the determination of the elastic recovery of bituminous binders in a ductilometer at the test temperature (typically 25 °C or 10 °C; other temperatures can be used). It is especially applicable to bituminous binders modified with thermoplastic elastomers, but can also be used with other bituminous binders which generate only small recovery.
Document History