NEN-EN 13395-3
Products and systems for the protection and repair of concrete structures - Test methods - Determination of Workability - Part 3: Test for Flow of Concrete
inactive
| Organization: | NEN |
| Publication Date: | 1 March 1999 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Concrete structures): | 91.080.40 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
Normal workability concrete mixes, which can include proprietary formulations, are applied and compacted in accordance with conventional practice. The workability of these products should be assessed using the slump, VeBe or other appropriate method given in EN 206-1. The workability of conventional high flow concrete mixes should be assessed by the method of EN 12358.
Document History
June 1, 2002
Products and systems for the protection and repair of concrete structures - Test methods - Determination of workability - Part 3: Test for flow of repair concrete
Normal workability concrete mixes, which can include proprietary formulations, are applied and compacted in accordance with conventional practice. The workability of these products should be assessed...
NEN-EN 13395-3
March 1, 1999
Products and systems for the protection and repair of concrete structures - Test methods - Determination of Workability - Part 3: Test for Flow of Concrete
Normal workability concrete mixes, which can include proprietary formulations, are applied and compacted in accordance with conventional practice. The workability of these products should be assessed...