NEN-EN 13481-7

Railways applications - Track - Performance requirements for fastening systems - Part 7: Special fastening systems for switches and crossing and check rails

inactive
Organization: NEN
Publication Date: 1 July 1999
Status: inactive
Page Count: 12
ICS Code (Construction of railways): 93.100
scope:

This European Standard specifies performance requirements for special fastening systems for switches and crossings and for check rails connected to running rails (not independently fixed to to the bearers) on wood, concrete and steel bearers in ballasted track and on slab track. It applies to switches and crossings as follows: - in main lines having a radius of curvature in divergent track greater than 150 m and subject to a maximum axle load of 260 kN; - in light rail systems having a radius of curvature in divergent track greater than 80 m and subject to a maximum axle load of 130 kN. The requirements apply to fastening systems which incorporate a resilient element and are intended for use with stock rail sections in prEN 13674-1. This European Standard is not applicable to rigid fastening systems. This European Standard is for type approval of a complete fastening assembly only. Requirements for quality control are included in standards applicable to individual components.

Document History

July 1, 2022
Railway applications - Track - Performance requirements for fastening systems - Part 7: Fastening systems for switches and crossings, check rails, insulated rail joints and rail expansion devices
This document is applicable to fastening systems in Categories A – E as specified in EN 13481-1:2012, 3.1 for use in switches and crossings (S&C). It also provides guidance on evaluating fastening...
February 1, 2021
Railway Applications - Track - Performance requirements for fastening systems - Part 7: Fastening systems for switches and crossings, check rails, insulated rail joints and rail expansion devices
This document is applicable to fastening systems, in categories A –E as specified in EN 13481 1:2012, 3.1 for use in switches and crossings. It is also provides guidance on evaluating fastening...
June 1, 2012
Railway applications - Track - Performance requirements for fastening systems - Part 7: Special fastening systems for switches and crossings and check rails
This European Standard specifies performance requirements for special fastening systems, in categories A - E as specified in EN 13481-1:2012, 3.1, for switches and crossings and check rails secured...
July 1, 2010
Railway applications - Track - Performance requirements for fastening systems - Part 7: Special fastening systems for switches and crossings and check rails
This European Standard specifies performance requirements for special fastening systems, in categories A - E as specified in EN 13481-1:2012, 3.1, for switches and crossings and check rails secured...
August 1, 2006
Railway applications - Track - Performance requirements for fastening systems - Part 7: Special fastening systems for switches and crossings and check rails
A description is not available for this item.
June 1, 2003
Railways applications - Track - Performance requirements for fastening systems - Part 7: Special fastening systems for switches and crossing and check rails
This European Standard specifies performance requirements for special fastening systems for switches and crossings and for check rails connected to running rails (not independently fixed to to the...
NEN-EN 13481-7
July 1, 1999
Railways applications - Track - Performance requirements for fastening systems - Part 7: Special fastening systems for switches and crossing and check rails
This European Standard specifies performance requirements for special fastening systems for switches and crossings and for check rails connected to running rails (not independently fixed to to the...

References

Advertisement