DS/EN 62055-31
Electricity metering – Payment systems -- Part 31: Particular requirements – Static payment meters for active energy (classes 1 and 2)
| Organization: | DS |
| Publication Date: | 17 January 2006 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
This part of IEC 62055 applies to newly manufactured, static watt-hour payment meters of accuracy classes 1 and 2 for direct connection, for the measurement of alternating current electrical energy consumption of a frequency in the range 45 Hz to 65 Hz that include a load switch for the purpose of interruption or restoration of the electricity supply to the load in accordance with the current value of the available credit maintained in the payment meter. It does not apply to static watt-hour payment meters where the voltage across the connection terminals exceeds 600 V (line-to-line voltage for meters for polyphase systems).
Document History