NEN-EN 13710

European Ordering Rules - Ordering of characters from Latin, Greek, Cyrillic, Georgian and Armenian scripts

inactive
Organization: NEN
Publication Date: 1 December 2009
Status: inactive
Page Count: 50
ICS Code (Information sciences): 01.140.20
ICS Code (Information coding): 35.040
ICS Code (Coding of character sets): 35.040.10
scope:

This European Standard specifies the order between two character strings composed of characters from the Modern European Scripts (MES) collection of ISO/IEC 10646:2003 or subsets of it. The ordering rules specified in this European Standard are only applicable for lists of data in more than one European language and when this data is intended for a multicultural audience. They complement existing national standards or practices in the field.

Document History

March 1, 2011
European Ordering Rules - Ordering of characters from Latin, Greek, Cyrillic, Georgian and Armenian scripts
This European Standard specifies the order between two character strings composed of characters from the Modern European Scripts (MES) collection of ISO/IEC 10646:2003 or subsets of it. The ordering...
NEN-EN 13710
December 1, 2009
European Ordering Rules - Ordering of characters from Latin, Greek, Cyrillic, Georgian and Armenian scripts
This European Standard specifies the order between two character strings composed of characters from the Modern European Scripts (MES) collection of ISO/IEC 10646:2003 or subsets of it. The ordering...
Advertisement