NEN-EN 14035-23
Fireworks - Non-hand-held sparklers - Specification and test methods
| Organization: | NEN |
| Publication Date: | 1 November 2000 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This European Standard specifies requirements for the construction, performance, primary packaging and labelling of non-hand-held sparklers and the corresponding test methods. It is applicable to fireworks which are classified as non-hand-held sparklers in categories 1 and 2 in EN 14035-2 and which are contained in a primary pack. It is not applicable to non-hand-held sparklers containing pyrotechnic composition that includes any of the following substances: - arsenic or arsenic compounds; - mixtures containing a mass fraction of chlorates greater than 80 %; - mixtures of chlorates with metals; - mixtures of chlorates with red phosphorus; - mixtures of chlorates with potassium hexacyanoferrate(II)
Document History