NEN-EN 14359

Gas-loaded accumulators for fluid power applications

inactive
Organization: NEN
Publication Date: 1 October 2014
Status: inactive
Page Count: 103
ICS Code (Other fluid power system components): 23.100.99
scope:

1.1 NEN-EN 14359 specifies the requirements for materials, design, manufacture, testing inspection, safety equipment configuration and documentation (including instructions for first operation), for commonly-used types of gas-loaded accumulators and pressure vessels used to provide additional gas capacity for fluid power applications (see 1.2). 1.2 This European Standard applies to the following types of components, defined as the pressure-containing envelope of gas-loaded accumulators: - bladder type; - diaphragm type; - piston type; - transfer type; - pressure vessels used to provide additional gas capacity. They consist of one or several parts joined together by a variety of mechanical means and by welding. 1.3 This European Standard applies to gas-loaded accumulators which operate with the following conditions: - subject to an internal gauge pressure greater than 0,5 bar; - working temperature not lower than -50 °C and not higher than +200 °C; - containing all liquids and gases as defined in the Pressure Equipment Directive 2014/68/EU, see Note.

Document History

April 1, 2017
Gas-loaded accumulators for fluid power applications
1.1 NEN-EN 14359 specifies the requirements for materials, design, manufacture, testing inspection, safety equipment configuration and documentation (including instructions for first operation), for...
NEN-EN 14359
October 1, 2014
Gas-loaded accumulators for fluid power applications
1.1 NEN-EN 14359 specifies the requirements for materials, design, manufacture, testing inspection, safety equipment configuration and documentation (including instructions for first operation), for...
December 1, 2010
Gas-loaded accumulators for fluid power applications
This European Standard specifies the requirements for materials, design, manufacture, testing inspection, safety systems and documentation (including instructions for first operation), for...
November 1, 2006
Gas-loaded accumulators for fluid power applications
This European Standard specifies the requirements for materials, design, manufacture, testing, inspection, safety systems and documentation for commonly used types of gas-loaded accumulators for...
April 1, 2006
Gas-loaded accumulators for fluid power applications
This European Standard specifies the requirements for materials, design, manufacture, testing, inspection, safety systems and documentation for commonly used types of gas-loaded accumulators for...
February 1, 2002
Gas-loaded accumulators for fluid power applications
This European Standard specifies the requirements for materials, design, manufacture, testing, inspection, safety systems and documentation for commonly used types of gas-loaded accumulators for...
Advertisement