NEN-EN 14778-1

Solid biofuels - Methods for sampling

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2010
Status: inactive
Page Count: 65
ICS Code (Biofuels): 75.160.40
scope:

This European Standard describes methods for preparing sampling plans and certificates and taking samples of solid biofuels, for example, from the place where the raw materials grow, from production plant, from deliveries e.g. lorry loads, or from stock. It includes both manual and mechanical methods, and is applicable to solid biofuels that are either: fine (particle size up to about 10 mm) and regularly-shaped particulate materials that can be sampled using a scoop or pipe, for example: sawdust, olive stones and wood pellets; coarse or irregularly-shaped particulate materials, particle sizes up to about 200 mm that can be sampled using a fork or shovel, for example: wood chips and nut shells, forest residue chips, and straw; baled materials for example: baled straw or grass; large pieces (particles sizes above 200 mm) which are either picked manually or automatically; vegetable waste, fibrous waste from virgin pulp production and from production of paper from pulp that has been dewatered; round wood. It may be possible to use this standard on other solid biofuels. The methods described in this European Standard may be used, for example, when the samples are to be tested for moisture content, ash content, calorific value, bulk density, durability, particle size distribution, ash melting behaviour and chemical composition. The methods are not intended for obtaining the very large samples required for the testing of bridging properties.

Document History

NEN-EN 14778-1
November 1, 2010
Solid biofuels - Methods for sampling
This European Standard describes methods for preparing sampling plans and certificates and taking samples of solid biofuels, for example, from the place where the raw materials grow, from production...

References

Advertisement