NEN-EN 14636-2
Plastics piping systems for non-pressure drainage and sewerage - Polyester resin concrete (PRC) - Part 2: Manholes and inspection chambers
| Organization: | NEN |
| Publication Date: | 1 December 2009 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (External sewage systems): | 93.030 |
scope:
This European Standard specifies units made from polyester resin concrete (PRC, see 3.1.18), and their joints, for the construction of inspection chambers with inverts not exceeding 2 m deep and for manholes, intended to be used within a drain or sewer system operating without pressure. It applies to products for use outside buildings in buried installations to be installed by open-trench techniques. This document applies to nominal sizes from DN 600 to DN 3000 for chamber rings and shaft rings having a circular shape. The intended use of these products is to provide access to buried drain or sewer systems for the conveyance of wastewater, i.e. sewage and surface water, at temperatures up to 50 °C, without pressure or occasionally at a head of pressure up to 0,5 bar1), and installed in areas subjected to vehicle and/or pedestrian traffic and outside buildings. This standard specifies definitions, requirements and characteristics of units and their joints for the construction of manholes and inspection chambers, of materials, test methods, marking and evaluation of conformity. The units are classified on the basis of its type and the type of structure they are intended to be used.
Document History