NEN-EN 14850
Aerosol containers - Metal containers with 25,4 mm aperture - Measurement of contact height
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2005 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aerosol containers): | 55.130 |
scope:
This European Standard describes a method of measuring the contact height of the compression closure between the valve cup and the aperture of an aerosol container. This standard applies to aerosol containers with 25,4 mm apertures as specified in EN 14847 and prEN 15006 fitted with aerosol valve cups as specified in EN 14848.
Document History
NEN-EN 14850
December 1, 2005
Aerosol containers - Metal containers with 25,4 mm aperture - Measurement of contact height
This European Standard describes a method of measuring the contact height of the compression closure between the valve cup and the aperture of an aerosol container. This standard applies to aerosol...
December 1, 2003
Aerosol containers - Metal containers with 25,4 mm aperture - Measurement of contact height
This European Standard describes a method of measuring the contact height of the compression closure between the valve cup and the aperture of an aerosol container. This standard applies to aerosol...