NEN-EN 14908-4

Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 4: IP Communication

active, Most Current
Organization: NEN
Publication Date: 1 May 2014
Status: active
Page Count: 64
ICS Code (Installations in buildings in general): 91.140.01
ICS Code (Automatic controls for household use): 97.120
ICS Code (IT applications in building and construction industry): 35.240.67
scope:

NEN-EN 14908-4 specifies the transporting of the Control Network Protocol (CNP) packets for commercial Building Automation, Controls and Building Management over Internet Protocol (IP) networks using a tunnelling mechanism wherein the CNP packets are encapsulated within IP packets. It applies to both CNP nodes and CNP routers. The purpose of this European Standard is to ensure interoperability between various CNP devices that wish to use IP networks to communicate using the CNP protocol. The main body of this European Standard is independent of the CNP protocol being transported over the IP network. The reader is directed to Annex A and Annex B for the normative and informative, respectively, aspects of this specification that are specific to EN 14908-1.

Document History

NEN-EN 14908-4
May 1, 2014
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 4: IP Communication
NEN-EN 14908-4 specifies the transporting of the Control Network Protocol (CNP) packets for commercial Building Automation, Controls and Building Management over Internet Protocol (IP) networks using...
November 1, 2012
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 4: IP Communication
NEN-EN 14908-4 specifies the transporting of the Control Network Protocol (CNP) packets for commercial Building Automation, Controls and Building Management over Internet Protocol (IP) networks using...
November 1, 2006
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 4: IP Communication
This European Standard specifies the transporting of Control Network Protocol (CNP) packets over Internet Protocol (IP) networks using a tunnelling mechanism wherein the CNP packets are encapsulated...
August 1, 2005
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 4: IP Communication
This European Standard specifies the transporting of Control Network Protocol (CNP) packets over Internet Protocol (IP) networks using a tunnelling mechanism wherein the CNP packets are encapsulated...
Advertisement