NEN-EN 15004-9

Fixed firefighting system - Gas extinguishing systems - Part 9: Physical properties and system design of gas extinguishing systems for IG-55 extinguishant

inactive
Organization: NEN
Publication Date: 1 August 2016
Status: inactive
ICS Code (Fire protection): 13.220.20
scope:

This part of EN 15004 contains specific requirements for gaseous fire-extinguishing systems, with respect to the IG-55 extinguishant. It includes details of physical properties, specification, usage and safety aspects. This part of EN 15004 covers systems operating at nominal pressures of 150 bar at 15 °C, 200 bar at 15 °C and 300 bar at 15 °C. This does not preclude the use of other systems, although design data for other pressures are not available at this time.

Document History

January 1, 2018
Fixed firefighting system - Gas extinguishing systems - Part 9: Physical properties and system design of gas extinguishing systems for IG-55 extinguishant
NEN-EN 15004-9 specifies requirements for gaseous fire-extinguishing systems, with respect to the IG-55 extinguishant. It includes details of physical properties, specification, usage and safety...
NEN-EN 15004-9
August 1, 2016
Fixed firefighting system - Gas extinguishing systems - Part 9: Physical properties and system design of gas extinguishing systems for IG-55 extinguishant
This part of EN 15004 contains specific requirements for gaseous fire-extinguishing systems, with respect to the IG-55 extinguishant. It includes details of physical properties, specification, usage...
January 1, 2015
Fixed firefighting systems - Gas extinguishing systems - Part 9: Physical properties and system design of gas extinguishing systems for IG-55 extinguishant
This part of EN 15004 contains specific requirements for gaseous fire-extinguishing systems, with respect to the IG-55 extinguishant. It includes details of physical properties, specification, usage...
June 1, 2008
Fixed firefighting systems - Gas extinguishing systems - Part 9: Physical properties and system design of gas extinguishing systems for IG-55 extinguishant
This document gives specific requirements for gaseous fire-extinguishing systems, with respect to the IG-55 extinguishant. It includes details of physical properties, specification, usage and safety...

References

Advertisement