NEN-EN 1519-5
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polyethylene (PE) - Part 5: Fitness for the purpose of the system
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1994 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
Specifies the requirements for pipes, fittings and the system of polyethylene (PE) solid-wall piping systems in the field of soil and waste discharge - inside buildings (marked with "B") and - for both inside buildings and buried in ground within the building structure (marked with "BD"). It also specifies the test parameters for the test methods referred to in this standard.
Document History
NEN-EN 1519-5
August 1, 1994
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polyethylene (PE) - Part 5: Fitness for the purpose of the system
Specifies the requirements for pipes, fittings and the system of polyethylene (PE) solid-wall piping systems in the field of soil and waste discharge - inside buildings (marked with "B") and - for...