NEN-EN 15199-1
Petroleum products - Determination of boiling range distribution by gas chromatography method - Part 1: Middle distillates and lubricating base oils
| Organization: | NEN |
| Publication Date: | 1 April 2005 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
This European Standard specifies a method for the determination of the boiling range distribution of petroleum products by capillary gas chromatography using flame ionisation detection. The standard is applicable to materials having a vapour pressure low enough to permit sampling at ambient temperature and a boiling range of at least 100 °C. The standard is applicable to distillates with initial boiling points (IBP) above 100 °C and final boiling points (FBP) below 750 °C, for example, middle distillates and lubricating base stocks.
Document History