NEN-EN 1504-2
Products and systems for the protection and repair of concrete structures - Definitions, requirements, quality control and evaluation of conformity - Part 2: Surface protection systems for concrete
| Organization: | NEN |
| Publication Date: | 1 October 2004 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Concrete structures): | 91.080.40 |
| ICS Code (Construction materials and building (Vocabularies)): | 01.040.91 |
scope:
This document specifies requirements for the identification, performance (including durability aspects), safety and evaluation of conformity of products and systems to be used for surface protection of concrete, to increase the durability of concrete and reinforced concrete structures, as well as for new concrete and for maintenance and repair work. The surface protective methods covered by this document are the following: - hydrophobic impregnation; - impregnation; - coating. Flooring systems in buildings which are not intended to protect or reinstate the integrity of a concrete structure are standardised in EN 13813. When products and systems complying with this standard are used in flooring applications that involve substantial mechanical loading, they should also satisfy the requirements of EN 13813.
Document History