NEN-EN 15316-4-4

Heating systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-4: Heat generation systems, building-integrated cogeneration systems

inactive
Organization: NEN
Publication Date: 1 August 2007
Status: inactive
Page Count: 29
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard defines a method for calculation of the energy requirements, electricity production, thermal output and recoverable losses of building-integrated cogeneration units forming part of a heat generation system (space heating and domestic hot water) in a building. Such units are commonly known as micro- or small scale cogeneration, or micro- or small scale CHP. The calculation is based on the performance characteristics of the units, defined in product standards, and on other characteristics required to evaluate the performance of the units as included in the technical building system. The test of building-integrated cogeneration units for heating systems may be worked out in a national annex. As soon as European test methods are available these should be used.

Document History

June 1, 2017
Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-4: Heat generation systems, building-integrated cogeneration systems, Module M8-3-4, M8-8-4, M8-11-4
NEN-EN 15316-4-4 defines a method for the performance assessment of building-integrated cogeneration units by the calculation of the electricity production, useful heat output and recoverable losses....
October 1, 2014
Heating systems and water based cooling systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-4: Heat generation systems, building-integrated cogeneration systems
NEN-EN 15316-4-4 defines a method for the performance assessment of building-integrated cogeneration units by the calculation of the electricity production, useful heat output and recoverable losses....
NEN-EN 15316-4-4
August 1, 2007
Heating systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-4: Heat generation systems, building-integrated cogeneration systems
This European Standard defines a method for calculation of the energy requirements, electricity production, thermal output and recoverable losses of building-integrated cogeneration units forming...
November 1, 2005
Heating systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-4: Space heating generation systems, the performance and quality of CHP electricity and heat
This European Standard defines a method for calculation of the energy requirements, electricity production, thermal output and recoverable losses of building-integrated cogeneration units forming...
Advertisement