NEN-EN 15514

Chemicals used for treatment of swimming pool water - Hydrochloric acid

active, Most Current
Organization: NEN
Publication Date: 1 May 2014
Status: active
Page Count: 20
ICS Code (Chemicals for purification of water): 71.100.80
scope:

NEN-EN 15514:2014 is applicable to hydrochloric acid used for the treatment of swimming pool water. It describes the characteristics of hydrochloric acid and specifies the requirements and the corresponding test methods for hydrochloric acid. It gives information on its use in swimming pool water treatment. It also determines the rules relating to safe handling and use of hydrochloric acid (see Annex B).

Document History

NEN-EN 15514
May 1, 2014
Chemicals used for treatment of swimming pool water - Hydrochloric acid
NEN-EN 15514:2014 is applicable to hydrochloric acid used for the treatment of swimming pool water. It describes the characteristics of hydrochloric acid and specifies the requirements and the...
November 1, 2007
Chemicals used for treatment of swimming pool water - Hydrochloric acid
This European Standard is applicable to hydrochloric acid used for the treatment of swimming pool water. It describes the characteristics of hydrochloric acid and specifies the requirements and the...
May 1, 2006
Chemicals used for treatment of swimming pool water - Hydrochloric acid
This European Standard is applicable to hydrochloric acid used for the treatment of swimming pool water. It describes the characteristics of hydrochloric acid and specifies the requirements and the...
Advertisement