NEN-EN 1593

Non-destructive testing - Leak testing - Bubble-emission techniques

active
Organization: NEN
Publication Date: 1 October 1999
Status: active
Page Count: 17
ICS Code (Non-destructive testing): 19.100
scope:

Describes procedures for the detection and location of leaks by the bubble emission techniques. The sensitivity depends on techniques and materials used. Two techniques are described: a) immersion technique: quantitative measurements can be made using this procedure with particular devices. b) liquid application technique. Can be used for equipment which can be evacuated or pressurised.

Document History

December 1, 2003
Non-destructive testing - Leak testing - Bubble-emission techniques
modification to: contents and foreword. Delete Annex ZA
NEN-EN 1593
October 1, 1999
Non-destructive testing - Leak testing - Bubble-emission techniques
Describes procedures for the detection and location of leaks by the bubble emission techniques. The sensitivity depends on techniques and materials used. Two techniques are described: a) immersion...
October 1, 1994
Non-destructive testing - Leak testing - Bubble test method
Describes procedures for the detection and location of leaks by the bubble emission techniques. The sensitivity depends on techniques and materials used. Two techniques are described: a) immersion...

References

Advertisement